Manufacturer: Diodes Incorporated
Win Source Part Number: 869181-DMTH4007SPSQ-
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 15.7A (Ta), 100A (Tc) 2.8W (Ta), 136W (Tc) Surface Mount PowerDI5060-8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMTH4007
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: DMTH4007SPSQ-13DITR,
MOSFET N-CH 40V 15.7A PWRDI5060 Product overview: DMTH4007SPSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 15.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH4007SPSQ-13 can be used for catalog matching and distributor lookup.
N-Channel 40V 15.7A (Ta), 100A (Tc) 2.8W (Ta), 136W (Tc) Surface Mount PowerDI5060-8
N-Channel 40V 15.7A (Ta), 100A (Tc) 2.8W (Ta), 136W (Tc) Surface Mount PowerDI5060-8
N-Channel 40V 15.7A (Ta), 100A (Tc) 2.8W (Ta), 136W (Tc) Surface Mount PowerDI5060-8
MOSFET N-CH 40V 15.7A PWRDI5060
MOSFET 40V 175c N-Ch FET 8.6mOhm 10Vgs 45A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 869181-DMTH4007SPSQ-13 | 278-DMTH4007SPSQ-13 | 31-DMTH4007SPSQ-13CT-ND | DMTH4007SPSQ-13 | DMTH4007SPSQ-13 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH4007SPSQ-13 | 40V 15.7A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | SOT3; PowerDI5060-8 | Tape & Reel (TR) | 8-PowerTDFN | 41.9 nC @ 10 V | |
| MOSFET Operating Mode | Enhancement |