DIODES Incorporated Single FETs, MOSFETs DMTH4007SPS-13

Description
N-Channel 40V 15.7A (Ta), 100A (Tc) 2.8W (Ta), 136W (Tc) Surface Mount PowerDI5060-8
Request a Quote Datasheet
Description
N-Channel 40V 15.7A (Ta), 100A (Tc) 2.8W (Ta), 136W (Tc) Surface Mount PowerDI5060-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMTH4007SPS-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH4007SPS-13DITR-ND
Single FETs, MOSFETs DMTH4007SPS-13DITR-ND
N-Channel 40V 15.7A (Ta), 100A (Tc) 2.8W (Ta), 136W (Tc) Surface Mount PowerDI5060-8

N-Channel 40V 15.7A (Ta), 100A (Tc) 2.8W (Ta), 136W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH4007SPS-13 - 869180-DMTH4007SPS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH4007SPS-13
869180-DMTH4007SPS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH4007SPS-13 869180-DMTH4007SPS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869180-DMTH4007SPS-1 3 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 15.7A (Ta), 100A (Tc) 2.8W (Ta), 136W (Tc) Surface Mount PowerDI5060-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMTH4007 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMTH4007SPS-13-ND, DMTH4007SPS-13DICT, DMTH4007SPS-13DIDKR, DMTH4007SPS-13DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 869180-DMTH4007SPS-13
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 15.7A (Ta), 100A (Tc) 2.8W (Ta), 136W (Tc) Surface Mount PowerDI5060-8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMTH4007
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: DMTH4007SPS-13-ND, DMTH4007SPS-13DICT, DMTH4007SPS-13DIDKR, DMTH4007SPS-13DITR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH4007SPS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH4007SPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH4007SPS-13
MOSFET N-CH 40V 15.7A PWRDI5060

MOSFET N-CH 40V 15.7A PWRDI5060

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V 175c N-Ch Enh 20Vgss 7.3mOhm 70A

MOSFET 40V 175c N-Ch Enh 20Vgss 7.3mOhm 70A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMTH4007SPS-13DITR-ND 869180-DMTH4007SPS-13 DMTH4007SPS-13 DMTH4007SPS-13
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH4007SPS-13 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data