The DMTH4004SPSW-13 is an N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power management in automotive and industrial applications. It features a 40 V drain-source voltage rating, a typical on-state resistance of 2.7 mΩ at VGS = 10 V, and a total gate charge of 68.6 nC. The device is rated for continuous drain currents up to 185 A at TC = +25°C and operates with a junction temperature range of -55°C to +175°C. It meets UL 94 V-0 flammability standards, is RoHS compliant, and is qualified to JEDEC standards for high reliability. The package has a moisture sensitivity level of 1 per J-STD-020 and is supplied in a 2500-unit tape and reel configuration. The part is marked with the product type code T4004SS and a date code.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH4004SPSW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |