DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH4004SPS-13 DMTH4004SPS-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869175-DMTH4004SPS-1 3 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 31A (Ta), 100A (Tc) 3.6W (Ta), 167W (Tc) Surface Mount PowerDI5060-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMTH4004 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMTH4004SPS-13DI, DMTH4004SPS-13DI-ND, DMTH4004SPS-13DICT, DMTH4004SPS-13DIDKR, DMTH4004SPS-13DITR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869175-DMTH4004SPS-1 3 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 31A (Ta), 100A (Tc) 3.6W (Ta), 167W (Tc) Surface Mount PowerDI5060-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMTH4004 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMTH4004SPS-13DI, DMTH4004SPS-13DI-ND, DMTH4004SPS-13DICT, DMTH4004SPS-13DIDKR, DMTH4004SPS-13DITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH4004SPS-13 - 869175-DMTH4004SPS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH4004SPS-13
869175-DMTH4004SPS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH4004SPS-13 869175-DMTH4004SPS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869175-DMTH4004SPS-1 3 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 31A (Ta), 100A (Tc) 3.6W (Ta), 167W (Tc) Surface Mount PowerDI5060-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMTH4004 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMTH4004SPS-13DI, DMTH4004SPS-13DI-ND, DMTH4004SPS-13DICT, DMTH4004SPS-13DIDKR, DMTH4004SPS-13DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 869175-DMTH4004SPS-13
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 31A (Ta), 100A (Tc) 3.6W (Ta), 167W (Tc) Surface Mount PowerDI5060-8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMTH4004
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: DMTH4004SPS-13DI, DMTH4004SPS-13DI-ND, DMTH4004SPS-13DICT, DMTH4004SPS-13DIDKR, DMTH4004SPS-13DITR

Buy Now Datasheet
Single FETs, MOSFETs - DMTH4004SPS-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH4004SPS-13DIDKR-ND
Single FETs, MOSFETs DMTH4004SPS-13DIDKR-ND
N-Channel 40V 31A (Ta), 100A (Tc) 3.6W (Ta), 167W (Tc) Surface Mount PowerDI5060-8

N-Channel 40V 31A (Ta), 100A (Tc) 3.6W (Ta), 167W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMTH4004SPS-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH4004SPS-13DITR-ND
Single FETs, MOSFETs DMTH4004SPS-13DITR-ND
N-Channel 40V 31A (Ta), 100A (Tc) 3.6W (Ta), 167W (Tc) Surface Mount PowerDI5060-8

N-Channel 40V 31A (Ta), 100A (Tc) 3.6W (Ta), 167W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMTH4004SPS-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH4004SPS-13DICT-ND
Single FETs, MOSFETs DMTH4004SPS-13DICT-ND
N-Channel 40V 31A (Ta), 100A (Tc) 3.6W (Ta), 167W (Tc) Surface Mount PowerDI5060-8

N-Channel 40V 31A (Ta), 100A (Tc) 3.6W (Ta), 167W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Singapore, Singapore
40V 31A MOSFET Transistor
278-DMTH4004SPS-13
40V 31A MOSFET Transistor 278-DMTH4004SPS-13
MOSFET N-CH 40V 31A PWRDI5060 Product overview: DMTH4004SPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH4004SPS-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 31A PWRDI5060 Product overview: DMTH4004SPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH4004SPS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch Enh Mode Fet 40Vdss 20Vgss

MOSFET N-Ch Enh Mode Fet 40Vdss 20Vgss

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH4004SPS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH4004SPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH4004SPS-13
MOSFET N-CH 40V 31A PWRDI5060

MOSFET N-CH 40V 31A PWRDI5060

Supplier's Site
Mosfet, N-Ch, 40V, 100A, Powerdi 5060 Rohs Compliant Diodes Inc. - 28AK8822 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 100A, Powerdi 5060 Rohs Compliant Diodes Inc.
28AK8822
Mosfet, N-Ch, 40V, 100A, Powerdi 5060 Rohs Compliant Diodes Inc. 28AK8822
MOSFET, N-CH, 40V, 100A, POWERDI 5060 ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 100A, POWERDI 5060 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 869175-DMTH4004SPS-13 DMTH4004SPS-13DIDKR-ND 278-DMTH4004SPS-13 DMTH4004SPS-13 DMTH4004SPS-13 28AK8822
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH4004SPS-13 Single FETs, MOSFETs 40V 31A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 40V, 100A, Powerdi 5060 Rohs Compliant Diodes Inc.
Polarity N-Channel N-Channel
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; PowerDI5060-8 8-PowerTDFN Tape & Reel (TR) Surface Mount TO-3
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Single FETs, MOSFETs - AUIRF1405ZL-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
2 suppliers