DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH4004SK3-13 DMTH4004SK3-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869174-DMTH4004SK3-1 3 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 100A (Tc) 3.9W (Ta), 180W (Tc) Surface Mount TO-252-3 Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: DMTH4004 Categories: Discrete Semiconductor Products Case / Package: TO-252-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMTH4004SK3-13DIDKR, DMTH4004SK3-13DITR, DMTH4004SK3-13DICT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869174-DMTH4004SK3-1 3 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 100A (Tc) 3.9W (Ta), 180W (Tc) Surface Mount TO-252-3 Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: DMTH4004 Categories: Discrete Semiconductor Products Case / Package: TO-252-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMTH4004SK3-13DIDKR, DMTH4004SK3-13DITR, DMTH4004SK3-13DICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH4004SK3-13 - 869174-DMTH4004SK3-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH4004SK3-13
869174-DMTH4004SK3-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH4004SK3-13 869174-DMTH4004SK3-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869174-DMTH4004SK3-1 3 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 100A (Tc) 3.9W (Ta), 180W (Tc) Surface Mount TO-252-3 Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: DMTH4004 Categories: Discrete Semiconductor Products Case / Package: TO-252-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMTH4004SK3-13DIDKR, DMTH4004SK3-13DITR, DMTH4004SK3-13DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 869174-DMTH4004SK3-13
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 100A (Tc) 3.9W (Ta), 180W (Tc) Surface Mount TO-252-3
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMTH4004
Categories: Discrete Semiconductor Products
Case / Package: TO-252-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: DMTH4004SK3-13DIDKR, DMTH4004SK3-13DITR, DMTH4004SK3-13DICT

Buy Now Datasheet
Singapore, Singapore
40V 100A TO252 MOSFET Transistor
278-DMTH4004SK3-13
40V 100A TO252 MOSFET Transistor 278-DMTH4004SK3-13
MOSFET N-CH 40V 100A TO252 Product overview: DMTH4004SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH4004SK3-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 100A TO252 Product overview: DMTH4004SK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH4004SK3-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMTH4004SK3-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMTH4004SK3-13DITR-ND
Single FETs, MOSFETs DMTH4004SK3-13DITR-ND
N-Channel 40V 100A (Tc) 3.9W (Ta), 180W (Tc) Surface Mount TO-252-3

N-Channel 40V 100A (Tc) 3.9W (Ta), 180W (Tc) Surface Mount TO-252-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 40V 175c N-Ch FET 3mOhm 10Vgs 100A

MOSFET 40V 175c N-Ch FET 3mOhm 10Vgs 100A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH4004SK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH4004SK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH4004SK3-13
MOSFET N-CH 40V 100A TO252

MOSFET N-CH 40V 100A TO252

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 869174-DMTH4004SK3-13 278-DMTH4004SK3-13 DMTH4004SK3-13DITR-ND DMTH4004SK3-13 DMTH4004SK3-13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH4004SK3-13 40V 100A TO252 MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; TO-252 (DPAK); TO-252-3 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
Single FETs, MOSFETs - AUIRF2903Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
3 suppliers