DIODES Incorporated Single FETs, MOSFETs DMTH4004LPSW-13

Description
IC
Request a Quote
Description
IC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMTH4004LPSW-13 is an N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power management in automotive and industrial applications. It features a 40V drain-source voltage rating, with a maximum on-resistance of 2.5mΩ at 10V gate-source voltage and 4mΩ at 4.5V, supporting continuous drain currents up to 100A at TC=25°C. The device is qualified to JEDEC standards for high reliability, complies with RoHS and is classified as a "Green" device per Halogen- and Antimony-free definitions. It carries a UL 94 V-0 flammability rating, operates with a junction temperature range of -55°C to +175°C, and uses a matte tin annealed leadframe. The part is supplied in a 2500-unit tape and reel configuration.

Datasheet Summary
Powered by GS/AI

The DMTH4004LPSW-13 is an N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power management in automotive and industrial applications. It features a 40V drain-source voltage rating, with a maximum on-resistance of 2.5mΩ at 10V gate-source voltage and 4mΩ at 4.5V, supporting continuous drain currents up to 100A at TC=25°C. The device is qualified to JEDEC standards for high reliability, complies with RoHS and is classified as a "Green" device per Halogen- and Antimony-free definitions. It carries a UL 94 V-0 flammability rating, operates with a junction temperature range of -55°C to +175°C, and uses a matte tin annealed leadframe. The part is supplied in a 2500-unit tape and reel configuration.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMTH4004LPSW-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH4004LPSW-13TR-ND
Single FETs, MOSFETs 31-DMTH4004LPSW-13TR-ND
IC

IC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMTH4004LPSW-13TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1464755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type Di5060
View Details
60 V, 1 A PNP medium power transistors - BC52PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
2 suppliers
 - 6ED003L06F2XUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Transistor Type MOSFET
Package Type PG-DSO-28
View Details
2 suppliers