The DMTH3M70LPSWQ is a 30V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power management in automotive and notebook applications. It features a maximum junction temperature of +175°C, a low RDS(ON) of 0.55mΩ at VGS=10V and 0.95mΩ at VGS=4.5V, and is AEC-Q101 qualified with PPAP capability. The package has a height of 1.10mm maximum and a thermal resistance junction-to-case of 1.04°C/W. It is RoHS compliant, halogen- and antimony-free, and meets UL 94 V-0 flammability standards.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH3M70LPSWQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |