Manufacturer: Diodes Incorporated
Win Source Part Number: 869168-DMTH3002LPS-1
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 30 V 100A (Tc) 1.2W (Ta), 136W (Tc) Surface Mount PowerDI5060-8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMTH3002
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
MOSFET N-CH 30V 100A PWRDI5060-8
MOSFET N-CH 30V 100A PWRDI5060-8
N-Channel 30V 100A (Tc) 1.2W (Ta), 136W (Tc) Surface Mount PowerDI5060-8
MOSFET N-CH 30V 100A PWRDI5060-8 Product overview: DMTH3002LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMTH3002LPS-13 can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 100A PWRDI5060-8
MOSFET N-CH 30V 100A PWRDI5060-8
MOSFET, AEC-Q101, NCH, 30V, POWERDI 5060; MSL:MSL 1 - Unlimited; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 869168-DMTH3002LPS-13 | 31-DMTH3002LPS-13DKR-ND | 278-DMTH3002LPS-13 | DMTH3002LPS-13 | DMTH3002LPS-13 | 12AC0717 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMTH3002LPS-13 | Single FETs, MOSFETs | 30V 100A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, Aec-Q101, Nch, 30V, Powerdi 5060; Msl Diodes Inc. |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | SOT3; PowerDI5060-8 | 8-PowerTDFN | Tape & Reel (TR) | Surface Mount | 8-PowerTDFN | TO-3 |
| Transistor Grade / Operating Range | Automotive | |||||
| MOSFET Operating Mode | Enhancement |