The DMTH15H053SPSW is a 150V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power-management applications such as DC-DC converters and backlighting. It features a maximum on-resistance of 66mΩ at VGS = 10V and a continuous drain current of 25A at TC = +25°C. The device supports a junction temperature range of -55°C to +175°C and is thermally efficient with a thermal resistance of 1.4°C/W from junction to case. The package has a profile of less than 1.1mm and is rated for moisture sensitivity level 1 per J-STD-020. It is RoHS compliant and qualified to JEDEC standards for high reliability. The part is available in a tape and reel package with a quantity of 2,500 per reel.
MOSFET BVDSS: 101V~250V POWERDI5
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH15H053SPSW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |