The DMTH12H007SPSW is a 120V N-channel enhancement mode MOSFET in a PowerDI5060-8 package with a height of 1.00mm, designed for high-efficiency power management applications. It features a maximum continuous drain current of 84A at 25°C and an on-state resistance of 8.9mΩ at VGS=10V. The device is rated for operation up to +175°C and includes 100% UIS testing for reliability. Thermal resistance junction-to-case is 1.2°C/W, and it meets RoHS, UL 94 V-0, and JEDEC standards. The part is qualified to AEC-Q100/101/104/200
MOSFET BVDSS: 101V~250V PowerDI5
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH12H007SPSW-13-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |