The DMTH10H4M5LPSW-13 is a 100V N-channel enhancement mode MOSFET in a PowerDI®5060-8 package, designed for automotive-grade battery power management and load switch applications. It has a maximum continuous drain current of 107A at TC=+25°C and a typical on-resistance of 4.9mΩ at VGS=10V. The device supports 100% unclamped inductive switching (UIS) testing and features low input capacitance and fast switching speed. It is rated for operation from -55°C to +175°C, with thermal resistance junction-to-case of 1.1°C/W. The part is RoHS compliant, halogen- and antimony-free, and meets AEC-Q200 qualification standards. Moisture sensitivity is Level 1 per J-STD-020, with a weight of approximately 0.097 grams.
MOSFET BVDSS: 61V~100V POWERDI50
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH10H4M5LPSW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |