DMTH10H072LPSW-13 is an N-channel enhancement mode MOSFET in a PowerDI5060-8/SWP package, designed for high-efficiency power management in applications such as notebook battery systems and DC-DC converters. It is rated for a drain-source voltage of 100V and continuous drain current of 20A at +175°C, with a typical on-resistance of 57mΩ at VGS = 10V. The device supports unclamped inductive switching, features a thermal resistance of 2.9°C/W from junction to case, and operates reliably over a junction temperature range of -55°C to +175°C. It is RoHS compliant, halogen- and antimony-free, and qualified to AEC-Q100/101/104/200
MOSFET BVDSS: 61V~100V POWERDI50
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH10H072LPSW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |