The DMTH10H032LFVW-13 is a 100V N-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for high-efficiency power management applications. It features a maximum continuous drain current of 26A at TC=25°C and an on-resistance of 30mΩ at VGS=10V and 50mΩ at VGS=4.5V. The device is qualified for automotive applications under AEC-Q100/101/104/200
MOSFET BVDSS: 61V~100V PowerDI33
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH10H032LFVW-13-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |