Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSISTORS
DIODES INCORPORATED
DMTH10H025LPSW-13 -- SINGLE FETS, MOSFETS
DIODES Incorporated
Single FETs, MOSFETs
DMTH10H025LPSW-13
Description
MOSFET BVDSS: 61V~100V POWERDI50
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
MOSFET BVDSS: 61V~100V POWERDI50
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH10H025LPSW-13TR-ND
Single FETs, MOSFETs
31-DMTH10H025LPSW-13TR-ND
MOSFET BVDSS: 61V~100V POWERDI50
MOSFET BVDSS: 61V~100V POWERDI50
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Transistors
Product Number
31-DMTH10H025LPSW-13TR-ND
Product Name
Single FETs, MOSFETs
Polarity
N-Channel
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor
TGF2935
Specs
Transistor Technology / Material
GaN
Package Type
die
View Details
Nexperia B.V.
45 V, 500 mA NPN general-purpose transistors
BC817K-25-QVL
Specs
Transistor Type
BJT
Package Type
SOT23; SOT23 SOT23
View Details
2
suppliers
Texas Instruments
CSD19503KCS 80V, 7.6mOhm, N-Channel TO-220 NexFET™ Power MOSFET
CSD19503KCS
Specs
Transistor Type
Power-MOSFET
Polarity
N-Channel
Package Type
TO-220
View Details
7
suppliers
Fuji Electric Corp. of America
IGBT
2MBI150NT-120A
Specs
Transistor Type
IGBT
View Details