DIODES Incorporated Single FETs, MOSFETs DMTH10H015SK3-13

Description
MOSFET BVDSS: 61V~100V TO252 T&R
Request a Quote Datasheet
Description
MOSFET BVDSS: 61V~100V TO252 T&R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMTH10H015SK3-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH10H015SK3-13TR-ND
Single FETs, MOSFETs 31-DMTH10H015SK3-13TR-ND
MOSFET BVDSS: 61V~100V TO252 T&R

MOSFET BVDSS: 61V~100V TO252 T&R

Buy Now Datasheet
Power Mosfet, 100V, 59A, To-252-3 Rohs Compliant Diodes Inc. - 76AJ4288 - Newark, An Avnet Company
Chicago, IL, United States
Power Mosfet, 100V, 59A, To-252-3 Rohs Compliant Diodes Inc.
76AJ4288
Power Mosfet, 100V, 59A, To-252-3 Rohs Compliant Diodes Inc. 76AJ4288
POWER MOSFET, 100V, 59A, TO-252-3 ROHS COMPLIANT: YES

POWER MOSFET, 100V, 59A, TO-252-3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Transistors Power MOSFET
Product Number 31-DMTH10H015SK3-13TR-ND 76AJ4288
Product Name Single FETs, MOSFETs Power Mosfet, 100V, 59A, To-252-3 Rohs Compliant Diodes Inc.
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSC050N10NS5 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0050 ohms
View Details
Power MOSFETs - SuperFAP-E3 Model: FMV09N70E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 700 volts
rDS(on) 1.2 ohms
IDSS 9000 milliamps
View Details
CSD17311Q5 30V N-Channel NexFET? Power MOSFET - CSD17311Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0023 ohms
View Details
9 suppliers