DIODES Incorporated Single FETs, MOSFETs DMTH10H009SPSW-13

Description
MOSFET BVDSS: 61V~100V POWERDI50
Request a Quote
Description
MOSFET BVDSS: 61V~100V POWERDI50
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMTH10H009SPSW-13 is a 100V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power management applications such as DC-DC converters and motor controls. The device features a maximum RDS(ON) of 8.9mΩ at VGS = 10V and supports continuous drain currents up to 82A at TC = +25°C. It is rated for operation at junction temperatures up to +175°C and is qualified to AEC-Q200 for automotive applications. The package has a profile of less than 1.1mm and meets UL 94 V-0 flammability standards. The lead finish is RoHS compliant and the part is halogen and antimony free. Thermal resistance from junction to case is 1.5°C/W, supporting high power dissipation under controlled thermal conditions.

Datasheet Summary
Powered by GS/AI

The DMTH10H009SPSW-13 is a 100V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power management applications such as DC-DC converters and motor controls. The device features a maximum RDS(ON) of 8.9mΩ at VGS = 10V and supports continuous drain currents up to 82A at TC = +25°C. It is rated for operation at junction temperatures up to +175°C and is qualified to AEC-Q200 for automotive applications. The package has a profile of less than 1.1mm and meets UL 94 V-0 flammability standards. The lead finish is RoHS compliant and the part is halogen and antimony free. Thermal resistance from junction to case is 1.5°C/W, supporting high power dissipation under controlled thermal conditions.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMTH10H009SPSW-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH10H009SPSW-13TR-ND
Single FETs, MOSFETs 31-DMTH10H009SPSW-13TR-ND
MOSFET BVDSS: 61V~100V POWERDI50

MOSFET BVDSS: 61V~100V POWERDI50

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMTH10H009SPSW-13TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type Powerdi5060
View Details
NPN/PNP general purpose transistor - BC817DPN-QX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT457 SOT457
View Details
2 suppliers