The DMTH10H009LPSW-13 is a 100V N-channel enhancement mode MOSFET in a PowerDI5060-8 package with a height of 1.10mm max, designed for high-efficiency power management applications such as DC-DC converters and motor controls. It features a maximum on-resistance of 8mΩ at VGS=10V and 12.5mΩ at VGS=4.5V, with continuous drain current ratings of 140A at TA=25°C and 170A at TC=25°C. The device supports 100% UIS testing, operates at junction temperatures up to +175°C, and meets RoHS, UL 94 V-0, and AEC-Q200 standards. The package is moisture-sensitive level 1 and has a thermal resistance from junction to case of 1.2°C/W.
MOSFET BVDSS: 61V~100V POWERDI50
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH10H009LPSW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |