DIODES Incorporated Single FETs, MOSFETs DMTH10H009LFG-13

Description
MOSFET BVDSS: 61V~100V POWERDI33
Request a Quote
Description
MOSFET BVDSS: 61V~100V POWERDI33
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMTH10H009LFG is a 100V N-channel enhancement mode MOSFET in a PowerDI 3333-8 package, designed for high-efficiency power management applications such as synchronous rectifiers and DC-DC converters. It has a maximum continuous drain current of 59A at TC=125°C and an on-state resistance of 8.5mΩ at VGS=10V and 12.5mΩ at VGS=4.5V. The device supports 100% UIS testing, has a thermal resistance of 3.8°C/W from junction to case, and operates from -55°C to +175°C. It is RoHS compliant, halogen- and antimony-free, and qualified to AEC-Q200 standards. The part's physical dimensions are 3.30mm x 3.30mm with a height of 0.80mm.

Datasheet Summary
Powered by GS/AI

The DMTH10H009LFG is a 100V N-channel enhancement mode MOSFET in a PowerDI 3333-8 package, designed for high-efficiency power management applications such as synchronous rectifiers and DC-DC converters. It has a maximum continuous drain current of 59A at TC=125°C and an on-state resistance of 8.5mΩ at VGS=10V and 12.5mΩ at VGS=4.5V. The device supports 100% UIS testing, has a thermal resistance of 3.8°C/W from junction to case, and operates from -55°C to +175°C. It is RoHS compliant, halogen- and antimony-free, and qualified to AEC-Q200 standards. The part's physical dimensions are 3.30mm x 3.30mm with a height of 0.80mm.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMTH10H009LFG-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH10H009LFG-13TR-ND
Single FETs, MOSFETs 31-DMTH10H009LFG-13TR-ND
MOSFET BVDSS: 61V~100V POWERDI33

MOSFET BVDSS: 61V~100V POWERDI33

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMTH10H009LFG-13TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1658574 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT223; Sot-223
View Details
Transistor, Pnp To-92; Transistor Polarity Nexperia - 51AK5826 - Newark, An Avnet Company
Specs
Transistor Type Transistor, Pnp To-92; Transistor Polarity Nexperia
Polarity PNP
Package Type TO-3; TO-92
View Details
Single IGBTs - 448-AIKQB200N75CP2ALSA1-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details