The DMTH10H003SPSWQ-13 is a 100V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power management in automotive applications. It features a maximum on-state resistance of 3 mΩ at 10V gate drive and 5.4 mΩ at 6V, with continuous drain current ratings of 166 A at 25°C case temperature and up to 175°C junction temperature. The device is AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities. It includes wettable flanks for optical inspection, is RoHS compliant, and meets UL 94 V-0 flammability standards. The package has a thermal resistance of 0.9 °C/W from junction to case and weighs approximately 0.097 grams. It is supplied in tape and reel packaging with 2,500 units per carrier.
MOSFET BVDSS: 61V~100V POWERDI50
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMTH10H003SPSWQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |