The DMT8012LPSW-13 is an 80V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power management applications such as synchronous rectifiers and DC-DC converters. It features a typical on-resistance of 17mΩ at VGS = 10V and 21mΩ at VGS = 4.5V, with a maximum continuous drain current of 65A at TC = +70°C. The device has a low profile of 1.1mm, making it suitable for thin applications, and is RoHS compliant, halogen and antimony free, and qualified to AEC-Q100/101/104/200
MOSFET BVDSS: 61V~100V POWERDI50
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMT8012LPSW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |