DMT8008SPSW-13 is an 80V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for power management and load switch applications. The device features a maximum continuous drain current of 83A at TC=25°C, a typical on-resistance of 7.8mΩ at VGS=10V, and is rated for avalanche energy up to 80mJ. It meets RoHS and AEC-Q100/101/104/200
MOSFET BVDSS: 61V~100V POWERDI50
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMT8008SPSW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |