MOSFET BVDSS: 61V~100V TO220AB T
POWER MOSFET, 80V, 111A, TO-220AB-3 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Power MOSFET |
| Product Number | 31-DMT8008SCT-ND | 76AJ4300 |
| Product Name | Single FETs, MOSFETs | Power Mosfet, 80V, 111A, To-220Ab-3 Rohs Compliant Diodes Inc. |
| Polarity | N-Channel |