The DMT8008LPSW-13 is an 80V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for power management and load switch applications. It features a typical on-resistance of 7.8mΩ at VGS = 10V and 11mΩ at VGS = 4.5V, with a continuous drain current of 83A at TC = 25°C. The device is RoHS compliant, halogen- and antimony-free, and meets UL 94 V-0 flammability requirements. It is qualified to AEC-Q100/101/104/200
MOSFET BVDSS: 61V~100V POWERDI50
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMT8008LPSW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |