The DMT8007LPS-13 is an 80V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for power management and load switch applications. It features a maximum continuous drain current of 18A at TC=+25°C and 14A at TA=+70°C, with a static drain-source on-resistance of 6.5mΩ at VGS=10V and 9.5mΩ at VGS=4.5V. The device supports 100% unclamped inductive switching (UIS) testing, has a gate threshold voltage range of 1.3V to 2.8V, and is RoHS compliant with a halogen- and antimony-free "Green" molding compound. Thermal resistance from junction to case is 1.2°C/W, and junction temperature operates from -55°C to +150°C. The part meets AEC-Q200 qualifications and is manufactured in IATF 16949 certified facilities.
MOSFET BVDSS: 61V~100V POWERDI50
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMT8007LPS-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |