DIODES Incorporated Single FETs, MOSFETs DMT68M8LPS-13

Description
MOSFET N-CH 60V PWRDI5060
Request a Quote Datasheet
Description
MOSFET N-CH 60V PWRDI5060
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMT68M8LPS-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT68M8LPS-13DKR-ND
Single FETs, MOSFETs 31-DMT68M8LPS-13DKR-ND
MOSFET N-CH 60V PWRDI5060

MOSFET N-CH 60V PWRDI5060

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT68M8LPS-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT68M8LPS-13CT-ND
Single FETs, MOSFETs 31-DMT68M8LPS-13CT-ND
MOSFET N-CH 60V PWRDI5060

MOSFET N-CH 60V PWRDI5060

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT68M8LPS-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT68M8LPS-13TR-ND
Single FETs, MOSFETs 31-DMT68M8LPS-13TR-ND
N-Channel 60V 14.1A (Ta), 69.2A (Tc) 2.4W (Ta), 56.8W (Tc) Surface Mount PowerDI5060-8

N-Channel 60V 14.1A (Ta), 69.2A (Tc) 2.4W (Ta), 56.8W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT68M8LPS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT68M8LPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT68M8LPS-13
MOSFET N-CH 60V PWRDI5060

MOSFET N-CH 60V PWRDI5060

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet
Mosfet, N-Ch, 60V, 69.2A, Powerdi 5060 Rohs Compliant Diodes Inc. - 28AK8896 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 69.2A, Powerdi 5060 Rohs Compliant Diodes Inc.
28AK8896
Mosfet, N-Ch, 60V, 69.2A, Powerdi 5060 Rohs Compliant Diodes Inc. 28AK8896
MOSFET, N-CH, 60V, 69.2A, POWERDI 5060 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 69.2A, POWERDI 5060 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMT68M8LPS-13DKR-ND DMT68M8LPS-13 DMT68M8LPS-13 28AK8896
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 60V, 69.2A, Powerdi 5060 Rohs Compliant Diodes Inc.
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 14 GHz, 100 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-20 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers