DIODES Incorporated Single FETs, MOSFETs DMT64M1LCG-13

Description
MOSFET BVDSS: 61V~100V V-DFN3333
Request a Quote
Description
MOSFET BVDSS: 61V~100V V-DFN3333
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DMT64M1LCG-13 is a 65V N-channel enhancement mode MOSFET in a V-DFN3333-8 package, designed for high-efficiency power management, load switching, and DC-DC conversion. It offers a typical on-resistance of 5.4mΩ at VGS=10V and 7.3mΩ at VGS=4.5V, with a continuous drain current of 67.8A at TC=25°C. The device features low input capacitance, fast switching, and is RoHS compliant, halogen-free, and qualified for automotive applications under AEC-Q100/101/200. It meets UL 94 V-0 flammability rating and has a moisture sensitivity level of 1 per J-STD-020.

Datasheet Summary
Powered by GS/AI

DMT64M1LCG-13 is a 65V N-channel enhancement mode MOSFET in a V-DFN3333-8 package, designed for high-efficiency power management, load switching, and DC-DC conversion. It offers a typical on-resistance of 5.4mΩ at VGS=10V and 7.3mΩ at VGS=4.5V, with a continuous drain current of 67.8A at TC=25°C. The device features low input capacitance, fast switching, and is RoHS compliant, halogen-free, and qualified for automotive applications under AEC-Q100/101/200. It meets UL 94 V-0 flammability rating and has a moisture sensitivity level of 1 per J-STD-020.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMT64M1LCG-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT64M1LCG-13TR-ND
Single FETs, MOSFETs 31-DMT64M1LCG-13TR-ND
MOSFET BVDSS: 61V~100V V-DFN3333

MOSFET BVDSS: 61V~100V V-DFN3333

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMT64M1LCG-13TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMDQ75R004M2HXTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type 22-PowerBSOP Module
View Details
40 V, 100 mA PNP general-purpose transistors - 2PA1774QMB,315 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT883B SOT883B
View Details
4 suppliers