N-Channel 60V 10A (Ta) 1.39W (Ta) Surface Mount 8-SOP
MOSFET N-CH 60V 10A 8SO
MOSFET N-CH 60V 10A 8SO
MOSFET N-CH 60V 10A 8SO
MOSFET, N-CH, 60V, 10A, SOIC ROHS COMPLIANT: YES
MOSFET N-CH 60V 10A 8SO
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMT616MLSS-13TR-ND | DMT616MLSS-13 | 28AK8894 | DMT616MLSS-13 | DMT616MLSS-13 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 60V, 10A, Soic Rohs Compliant Diodes Inc. | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154, 3.90mm Width) | TO-3 | 8-SOIC (0.154", 3.90mm Width) | |
| Packing Method | Tape Reel; Tape & Reel (TR) | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |