DIODES Incorporated Single FETs, MOSFETs DMT6015LPSW-13

Description
MOSFET BVDSS: 41V~60V POWERDI506
Request a Quote
Description
MOSFET BVDSS: 41V~60V POWERDI506
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DMT6015LPSW-13 is a 60V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for automotive-grade power management and load switching applications. The device features a low RDS(ON) of 16mΩ at VGS = 10V and 24mΩ at VGS = 4.5V, with continuous drain currents of 31A and 24A respectively under TC = +25°C. It has a package profile of less than 1.1mm, is RoHS compliant, and meets UL 94V-0 flammability rating. Thermal resistance is 4.4°C/W junction to case and 46°C/W junction to ambient under standard mounting conditions. The part is ESD protected, has fast switching characteristics, and is manufactured in IATF 16949 certified facilities, qualifying it for AEC-Q100 applications. It operates over a junction temperature range of -55°C to +150°C and is supplied in tape and reel packaging.

Datasheet Summary
Powered by GS/AI

DMT6015LPSW-13 is a 60V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for automotive-grade power management and load switching applications. The device features a low RDS(ON) of 16mΩ at VGS = 10V and 24mΩ at VGS = 4.5V, with continuous drain currents of 31A and 24A respectively under TC = +25°C. It has a package profile of less than 1.1mm, is RoHS compliant, and meets UL 94V-0 flammability rating. Thermal resistance is 4.4°C/W junction to case and 46°C/W junction to ambient under standard mounting conditions. The part is ESD protected, has fast switching characteristics, and is manufactured in IATF 16949 certified facilities, qualifying it for AEC-Q100 applications. It operates over a junction temperature range of -55°C to +150°C and is supplied in tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMT6015LPSW-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT6015LPSW-13TR-ND
Single FETs, MOSFETs 31-DMT6015LPSW-13TR-ND
MOSFET BVDSS: 41V~60V POWERDI506

MOSFET BVDSS: 41V~60V POWERDI506

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMT6015LPSW-13TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKWH50N120CS7XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-16-QVL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
2 suppliers