DIODES Incorporated Single FETs, MOSFETs DMT6009LSS-13

Description
N-Channel 60V 10.8A (Ta) 1.25W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
N-Channel 60V 10.8A (Ta) 1.25W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMT6009LSS-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT6009LSS-13DITR-ND
Single FETs, MOSFETs DMT6009LSS-13DITR-ND
N-Channel 60V 10.8A (Ta) 1.25W (Ta) Surface Mount 8-SO

N-Channel 60V 10.8A (Ta) 1.25W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - DMT6009LSS-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT6009LSS-13DICT-ND
Single FETs, MOSFETs DMT6009LSS-13DICT-ND
N-Channel 60V 10.8A (Ta) 1.25W (Ta) Surface Mount 8-SO

N-Channel 60V 10.8A (Ta) 1.25W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - DMT6009LSS-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT6009LSS-13DIDKR-ND
Single FETs, MOSFETs DMT6009LSS-13DIDKR-ND
N-Channel 60V 10.8A (Ta) 1.25W (Ta) Surface Mount 8-SO

N-Channel 60V 10.8A (Ta) 1.25W (Ta) Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6009LSS-13 - 869150-DMT6009LSS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6009LSS-13
869150-DMT6009LSS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6009LSS-13 869150-DMT6009LSS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869150-DMT6009LSS-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 10.8A (Ta) 1.25W (Ta) Surface Mount 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DMT6009 Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMT6009LSS-13DITR, DMT6009LSS-13DIDKR, DMT6009LSS-13DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 869150-DMT6009LSS-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 10.8A (Ta) 1.25W (Ta) Surface Mount 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMT6009
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMT6009LSS-13DITR, DMT6009LSS-13DIDKR, DMT6009LSS-13DICT

Buy Now Datasheet
Singapore, Singapore
60V 10.8A MOSFET Transistor
278-DMT6009LSS-13
60V 10.8A MOSFET Transistor 278-DMT6009LSS-13
MOSFET N-CH 60V 10.8A 8SO T&R 2 Product overview: DMT6009LSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6009LSS-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 10.8A 8SO T&R 2 Product overview: DMT6009LSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6009LSS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMT6009LSS-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMT6009LSS-13
Single FETs, MOSFETs DMT6009LSS-13
MOSFET N-CH 60V 10.8A 8SO T&R 2

MOSFET N-CH 60V 10.8A 8SO T&R 2

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 10.8A, Soic Rohs Compliant Diodes Inc. - 28AK8885 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 10.8A, Soic Rohs Compliant Diodes Inc.
28AK8885
Mosfet, N-Ch, 60V, 10.8A, Soic Rohs Compliant Diodes Inc. 28AK8885
MOSFET, N-CH, 60V, 10.8A, SOIC ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 10.8A, SOIC ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V N-Ch Enh FET 20Vgss 12mOhm 4.5Vgs

MOSFET 60V N-Ch Enh FET 20Vgss 12mOhm 4.5Vgs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT6009LSS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT6009LSS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT6009LSS-13
MOSFET N-CH 60V 10.8A 8SO T&R 2

MOSFET N-CH 60V 10.8A 8SO T&R 2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMT6009LSS-13DITR-ND 869150-DMT6009LSS-13 278-DMT6009LSS-13 DMT6009LSS-13 28AK8885 DMT6009LSS-13 DMT6009LSS-13
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6009LSS-13 60V 10.8A MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 60V, 10.8A, Soic Rohs Compliant Diodes Inc. MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO Tape & Reel (TR) 8-SOIC (0.154", 3.90mm Width) TO-3 Surface Mount
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRF1324STRL - Rochester Electronics
Specs
Polarity N-Channel
Package Type D2PAK
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers