DIODES Incorporated 60V 13A MOSFET Transistor DMT6008LFG-13

Description
MOSFET N-CH 60V 13A PWRDI3333 Product overview: DMT6008LFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6008LFG-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 13A PWRDI3333 Product overview: DMT6008LFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6008LFG-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 13A MOSFET Transistor
278-DMT6008LFG-13
60V 13A MOSFET Transistor 278-DMT6008LFG-13
MOSFET N-CH 60V 13A PWRDI3333 Product overview: DMT6008LFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6008LFG-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 13A PWRDI3333 Product overview: DMT6008LFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6008LFG-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMT6008LFG-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT6008LFG-13DICT-ND
Single FETs, MOSFETs DMT6008LFG-13DICT-ND
N-Channel 60V 13A (Ta), 60A (Tc) 2.2W (Ta), 41W (Tc) Surface Mount PowerDI3333-8

N-Channel 60V 13A (Ta), 60A (Tc) 2.2W (Ta), 41W (Tc) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMT6008LFG-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT6008LFG-13DIDKR-ND
Single FETs, MOSFETs DMT6008LFG-13DIDKR-ND
N-Channel 60V 13A (Ta), 60A (Tc) 2.2W (Ta), 41W (Tc) Surface Mount PowerDI3333-8

N-Channel 60V 13A (Ta), 60A (Tc) 2.2W (Ta), 41W (Tc) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMT6008LFG-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT6008LFG-13DITR-ND
Single FETs, MOSFETs DMT6008LFG-13DITR-ND
N-Channel 60V 13A (Ta), 60A (Tc) 2.2W (Ta), 41W (Tc) Surface Mount PowerDI3333-8

N-Channel 60V 13A (Ta), 60A (Tc) 2.2W (Ta), 41W (Tc) Surface Mount PowerDI3333-8

Buy Now Datasheet
Mosfet, N-Ch, 60V, 60A, Powerdi 3333 Rohs Compliant Diodes Inc. - 28AK8879 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 60A, Powerdi 3333 Rohs Compliant Diodes Inc.
28AK8879
Mosfet, N-Ch, 60V, 60A, Powerdi 3333 Rohs Compliant Diodes Inc. 28AK8879
MOSFET, N-CH, 60V, 60A, POWERDI 3333 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 60A, POWERDI 3333 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT6008LFG-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT6008LFG-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT6008LFG-13
MOSFET N-CH 60V 13A PWRDI3333

MOSFET N-CH 60V 13A PWRDI3333

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V N-Ch Enh FET 12Vgs 13A 2713pF

MOSFET 60V N-Ch Enh FET 12Vgs 13A 2713pF

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMT6008LFG-13 DMT6008LFG-13DICT-ND 28AK8879 DMT6008LFG-13 DMT6008LFG-13
Product Name 60V 13A MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 60V, 60A, Powerdi 3333 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
PD 2.2 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers