MOSFET N-CH 60V 15A PWRDI3333
N-Channel 60V 15A (Ta), 80A (Tc) 2.2W (Ta), 62.5W (Tc) Surface Mount PowerDI3333-8
MOSFET N-CH 60V 15A PWRDI3333
Win Source Part Number: 1353441-DMT6007LFGQ-
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerDI3333-8
Base Product Number: DMT6007
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 15A (Ta), 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 6mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 41.3 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 2090 pF @ 30 V
Power Dissipation (Max): 2.2W (Ta), 62.5W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Affected
ECCN: EAR99
MOSFET N-CH 60V 15A PWRDI3333 Product overview: DMT6007LFGQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6007LFGQ-7 can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 15A PWRDI3333
MOSFET, N-CH, 60V, 80A, POWERDI 3333 ROHS COMPLIANT: YES
MOSFET N-CH 60V 15A PWRDI3333
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMT6007LFGQ-7DKR-ND | 1353441-DMT6007LFGQ-7 | 278-DMT6007LFGQ-7 | DMT6007LFGQ-7 | 28AK8878 | DMT6007LFGQ-7 | DMT6007LFGQ-7 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | 60V 15A MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 60V, 80A, Powerdi 3333 Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | 8-PowerVDFN | SOT3 | Tape & Reel (TR) | 8-PowerVDFN | TO-3 | 8-PowerVDFN | |
| Transistor Grade / Operating Range | Automotive | ||||||
| PD | 2200 to 62500 milliwatts | 62.5 milliwatts | 2200 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |