The DMT6005LPSW-13 is a 60V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power-management applications such as high-frequency switching and DC-DC converters. It features a maximum continuous drain current of 125A at TC = +25°C and an on-resistance of 4.5mΩ at VGS = 10V and 6.5mΩ at VGS = 4.5V. The device is RoHS compliant, has a thermal resistance from junction to case of 1°C/W, and is qualified for automotive applications requiring AEC-Q100/101/104/200
MOSFET BVDSS: 41V~60V POWERDI506
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMT6005LPSW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |