N-Channel 60V 18A (Ta), 100A (Tc) 1.98W (Ta), 62.5W (Tc) Surface Mount PowerDI3333-8
Manufacturer: Diodes Incorporated
Win Source Part Number: 869142-DMT6005LFG-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 18A (Ta), 100A (Tc) 1.98W (Ta), 62.5W (Tc) Surface Mount PowerDI3333-8
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMT6005
Categories: Discrete Semiconductor Products
Case / Package: PowerDI3333-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
MOSFET N-CH 60V PWRDI3333 Product overview: DMT6005LFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6005LFG-13 can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V PWRDI3333
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | DMT6005LFG-13-ND | 869142-DMT6005LFG-13 | 278-DMT6005LFG-13 | DMT6005LFG-13 | DMT6005LFG-13 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6005LFG-13 | 60V MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| Package Type | 8-PowerVDFN | SOT3; PowerDI3333-8 | Tape & Reel (TR) | 8-PowerVDFN | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| MOSFET Operating Mode | Enhancement |