DIODES Incorporated 60V 22A MOSFET Transistor DMT6004LPS-13

Description
MOSFET N-CH 60V 22A PWRDI5060 Product overview: DMT6004LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6004LPS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 22A PWRDI5060 Product overview: DMT6004LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6004LPS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 22A MOSFET Transistor
278-DMT6004LPS-13
60V 22A MOSFET Transistor 278-DMT6004LPS-13
MOSFET N-CH 60V 22A PWRDI5060 Product overview: DMT6004LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6004LPS-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 22A PWRDI5060 Product overview: DMT6004LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6004LPS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMT6004LPS-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT6004LPS-13DITR-ND
Single FETs, MOSFETs DMT6004LPS-13DITR-ND
N-Channel 60V 22A (Ta), 90A (Tc) 2.1W (Ta), 105W (Tc) Surface Mount PowerDI5060-8

N-Channel 60V 22A (Ta), 90A (Tc) 2.1W (Ta), 105W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMT6004LPS-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT6004LPS-13DICT-ND
Single FETs, MOSFETs DMT6004LPS-13DICT-ND
N-Channel 60V 22A (Ta), 90A (Tc) 2.1W (Ta), 105W (Tc) Surface Mount PowerDI5060-8

N-Channel 60V 22A (Ta), 90A (Tc) 2.1W (Ta), 105W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMT6004LPS-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT6004LPS-13DIDKR-ND
Single FETs, MOSFETs DMT6004LPS-13DIDKR-ND
N-Channel 60V 22A (Ta), 90A (Tc) 2.1W (Ta), 105W (Tc) Surface Mount PowerDI5060-8

N-Channel 60V 22A (Ta), 90A (Tc) 2.1W (Ta), 105W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6004LPS-13 - 869139-DMT6004LPS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6004LPS-13
869139-DMT6004LPS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6004LPS-13 869139-DMT6004LPS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869139-DMT6004LPS-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 22A (Ta), 90A (Tc) 2.1W (Ta), 105W (Tc) Surface Mount PowerDI5060-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMT6004 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMT6004LPS-13DIDKR, DMT6004LPS-13DITR, DMT6004LPS-13DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 869139-DMT6004LPS-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 22A (Ta), 90A (Tc) 2.1W (Ta), 105W (Tc) Surface Mount PowerDI5060-8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMT6004
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: DMT6004LPS-13DIDKR, DMT6004LPS-13DITR, DMT6004LPS-13DICT

Buy Now Datasheet
Mosfet, N-Ch, 60V, 100A, Powerdi 5060 Rohs Compliant Diodes Inc. - 81AH8913 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 100A, Powerdi 5060 Rohs Compliant Diodes Inc.
81AH8913
Mosfet, N-Ch, 60V, 100A, Powerdi 5060 Rohs Compliant Diodes Inc. 81AH8913
MOSFET, N-CH, 60V, 100A, POWERDI 5060 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 100A, POWERDI 5060 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT6004LPS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT6004LPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT6004LPS-13
MOSFET N-CH 60V 22A PWRDI5060

MOSFET N-CH 60V 22A PWRDI5060

Supplier's Site
Single FETs, MOSFETs - DMT6004LPS-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMT6004LPS-13
Single FETs, MOSFETs DMT6004LPS-13
MOSFET N-CH 60V 22A PWRDI5060

MOSFET N-CH 60V 22A PWRDI5060

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V N-Ch Enh FET 20Vgss 33.3nC 2.0W

MOSFET 60V N-Ch Enh FET 20Vgss 33.3nC 2.0W

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMT6004LPS-13 DMT6004LPS-13DITR-ND 869139-DMT6004LPS-13 81AH8913 DMT6004LPS-13 DMT6004LPS-13 DMT6004LPS-13
Product Name 60V 22A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6004LPS-13 Mosfet, N-Ch, 60V, 100A, Powerdi 5060 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
PD 2.1 milliwatts 2100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data