MOSFET N-CH 50V 9.1A 6UDFN Product overview: DMT5015LFDF-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 9.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 9.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT5015LFDF-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 869137-DMT5015LFDF-1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 50 V 9.1A (Ta) 820mW (Ta) Surface Mount U-DFN2020-6 (Type F)
Package: 6-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMT5015
Categories: Discrete Semiconductor Products
Case / Package: U-DFN2020-6 (Type F)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
MOSFET 50V N-Ch Enh FET 15mOhm 10Vgs 9.1A
MOSFET N-CH 50V 9.1A 6UDFN
MOSFET N-CH 50V 9.1A 6UDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-DMT5015LFDF-13 | 869137-DMT5015LFDF-13 | DMT5015LFDF-13 | DMT5015LFDF-13 | DMT5015LFDF-13 |
| Product Name | 50V 9.1A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT5015LFDF-13 | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 820 milliwatts | 820 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SOT3; U-DFN2020-6 (Type F) | 6-UDFN Exposed Pad | 6-UDFN Exposed Pad | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |