The DMT4M96LPSW-13 is a 45V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power-management applications such as DC-DC converters and synchronous rectification. It has a maximum continuous drain current of 261.5A at TC=25°C and an RDS(ON) of 0.96mΩ at VGS=10V and 1.6mΩ at VGS=4.5V. The device features wettable flanks for optical inspection, a low gate charge, and fast switching performance. It meets AEC-Q100/101/104/200
MOSFET BVDSS: 31V~40V POWERDI506
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMT4M96LPSW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |