DIODES Incorporated FET, MOSFET Arrays DMT47M2LDV-7

Description
Mosfet Array 2 N-Channel (Dual) 40V 11.9A (Ta), 30.2A (Tc) 2.34W (Ta), 14.8W (Tc) Surface Mount PowerDI3333-8 (Type UXC)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 40V 11.9A (Ta), 30.2A (Tc) 2.34W (Ta), 14.8W (Tc) Surface Mount PowerDI3333-8 (Type UXC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - DMT47M2LDV-7DI-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMT47M2LDV-7DI-ND
FET, MOSFET Arrays DMT47M2LDV-7DI-ND
Mosfet Array 2 N-Channel (Dual) 40V 11.9A (Ta), 30.2A (Tc) 2.34W (Ta), 14.8W (Tc) Surface Mount PowerDI3333-8 (Type UXC)

Mosfet Array 2 N-Channel (Dual) 40V 11.9A (Ta), 30.2A (Tc) 2.34W (Ta), 14.8W (Tc) Surface Mount PowerDI3333-8 (Type UXC)

Buy Now Datasheet
Mosfet, Dual, N-Ch, 40V, 30.2A Rohs Compliant Diodes Inc. - 28AK8871 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N-Ch, 40V, 30.2A Rohs Compliant Diodes Inc.
28AK8871
Mosfet, Dual, N-Ch, 40V, 30.2A Rohs Compliant Diodes Inc. 28AK8871
MOSFET, DUAL, N-CH, 40V, 30.2A ROHS COMPLIANT: YES

MOSFET, DUAL, N-CH, 40V, 30.2A ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT47M2LDV-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT47M2LDV-7
MOSFET 2N-CH 40V 11.9A PWRDI3333

MOSFET 2N-CH 40V 11.9A PWRDI3333

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMT47M2LDV-7DI-ND 28AK8871 DMT47M2LDV-7
Product Name FET, MOSFET Arrays Mosfet, Dual, N-Ch, 40V, 30.2A Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-PowerVDFN TO-3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 14 GHz, 100 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-20 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers