The DMT4015LDV-13 is a 40V N-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for high-efficiency power management applications such as DC-DC converters and wireless charging. It features a maximum continuous drain current of 7.8A at 25℃ ambient temperature and an on-resistance of 25mΩ at VGS = 4.5V. The device supports 100% unclamped inductive switching testing, has low input and output leakage, and an ESD-protected gate. It is RoHS compliant, halogen- and antimony-free, and meets UL 94 V-0 flammability rating. The package has a thermal resistance of 61.2°C/W and is rated for operation from -55℃ to +150℃.
MOSFET 2N-CH 40V 7.8A PWRDI3333
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMT4015LDV-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 8-PowerVDFN |