The DMT3M70LPSWQ-13 is a 30V N-channel enhancement mode MOSFET in a PowerDI5060-8/SWP (Type UX) package, with a profile of 1.00mm maximum height, designed for efficient power management in automotive and notebook applications. It features a low on-resistance of 0.55mΩ at VGS=10V and 0.95mΩ at VGS=4.5V, continuous drain currents of 150A at TC=25°C and 120A at TC=70°C, and is AEC-Q101 qualified with IATF 16949 manufacturing certification. The device complies with RoHS and is Halogen- and Antimony-free, with a thermal resistance of 1.04°C/W from junction to case and operates from -55°C to +150°C.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMT3M70LPSWQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |