DMT3M60LPSW-13 is a 30V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for notebook battery power management and DC-DC converters. It features a maximum continuous drain current of 152A at TC=25°C and 64A at TA=25°C, with a low RDS(ON) of 0.55mΩ at VGS=10V and 0.95mΩ at VGS=4.5V. The device supports avalanche energy up to 345mJ and is qualified for automotive applications per AEC-Q100/101/104/200. It is RoHS compliant, halogen- and antimony-free, and has a thermal resistance of 1.04°C/W from junction to case. The package measures 5.15mm × 6.40mm with a maximum height of 1.10mm, and is moisture sensitive level 1 per J-STD-020.
Datasheet Summary Powered by GS/AI
DMT3M60LPSW-13 is a 30V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for notebook battery power management and DC-DC converters. It features a maximum continuous drain current of 152A at TC=25°C and 64A at TA=25°C, with a low RDS(ON) of 0.55mΩ at VGS=10V and 0.95mΩ at VGS=4.5V. The device supports avalanche energy up to 345mJ and is qualified for automotive applications per AEC-Q100/101/104/200. It is RoHS compliant, halogen- and antimony-free, and has a thermal resistance of 1.04°C/W from junction to case. The package measures 5.15mm × 6.40mm with a maximum height of 1.10mm, and is moisture sensitive level 1 per J-STD-020.