DIODES Incorporated Single FETs, MOSFETs DMT35M4LFVW-13

Description
MOSFET BVDSS: 25V~30V POWERDI333
Request a Quote
Description
MOSFET BVDSS: 25V~30V POWERDI333
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMT35M4LFVW-13 is a 30V N-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for high-efficiency power management applications. It features a low RDS(ON) of 6mΩ at VGS=10V and 9mΩ at VGS=4.5V, with continuous drain current ratings of 60A and 48A respectively at TC=25°C. The device is qualified to AEC-Q100/101/200 standards, manufactured in IATF 16949 certified facilities, and is fully RoHS compliant. It occupies 33% of the board area of an SO-8 package and supports 100% UIS testing. The package has a thermal resistance of 55°C/W when mounted on a 2oz copper PCB with a 1-inch square thermal pad. Moisture sensitivity is Level 1 per J-STD-020, and the case material meets UL 94 V-0 flammability rating. The part is supplied in 3,000/tape & reel packaging.

Datasheet Summary
Powered by GS/AI

The DMT35M4LFVW-13 is a 30V N-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for high-efficiency power management applications. It features a low RDS(ON) of 6mΩ at VGS=10V and 9mΩ at VGS=4.5V, with continuous drain current ratings of 60A and 48A respectively at TC=25°C. The device is qualified to AEC-Q100/101/200 standards, manufactured in IATF 16949 certified facilities, and is fully RoHS compliant. It occupies 33% of the board area of an SO-8 package and supports 100% UIS testing. The package has a thermal resistance of 55°C/W when mounted on a 2oz copper PCB with a 1-inch square thermal pad. Moisture sensitivity is Level 1 per J-STD-020, and the case material meets UL 94 V-0 flammability rating. The part is supplied in 3,000/tape & reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMT35M4LFVW-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT35M4LFVW-13TR-ND
Single FETs, MOSFETs 31-DMT35M4LFVW-13TR-ND
MOSFET BVDSS: 25V~30V POWERDI333

MOSFET BVDSS: 25V~30V POWERDI333

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMT35M4LFVW-13TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - 2EDL8023GXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Transistor Type MOSFET
Package Type PG-VDSON-8
View Details
80 V, 1 A PNP medium power transistors - BC53PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers