MOSFET BVDSS: 25V~30V POWERDI506
POWER MOSFET, 30V, 100A, POWERDI 5060-8 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Power MOSFET |
| Product Number | 31-DMT32M4LPSW-13TR-ND | 76AJ4296 |
| Product Name | Single FETs, MOSFETs | Power Mosfet, 30V, 100A, Powerdi 5060-8 Rohs Compliant Diodes Inc. |
| Polarity | N-Channel |