DMT3020UFDB-13 is a dual N-channel enhancement mode MOSFET in a U-DFN2020-6 package, measuring 2.0 mm × 2.0 mm, designed for high-efficiency power management and general-purpose switching. It features a 30 V drain-source voltage rating, on-resistance of 21 mΩ at VGS = 10 V and 30 mΩ at VGS = 4.5 V, and continuous drain current of 6.5 A at TA = 25°C. The device is ESD protected, RoHS compliant, halogen- and antimony-free, and meets UL 94 V-0 flammability rating. It is qualified to AEC-Q200 and manufactured in IATF 16949 certified facilities. Packaged in 10,000-unit tape and reel.
MOSFET 2N-CH 30V 6.5A 6UDFN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMT3020UFDB-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 6-UDFN Exposed Pad |