MOSFET 2N-CH 30V 25A POWERDI3333
MOSFET BVDSS: 25V 30V POWERDI333
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMT3006LDV-13-ND | DMT3006LDV-13 | DMT3006LDV-13 | DMT3006LDV-13 |
| Product Name | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | FET, MOSFET Arrays |
| Package Type | 8-PowerVDFN | 8-PowerVDFN | ||
| Packing Method | Tape Reel; Tape & Reel (TR) | |||
| Polarity | N-Channel; 2 N-Channel (Dual) | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |