DMT15H035SCT is a 150V N-channel enhancement mode MOSFET in a TO220AB package, designed for high-efficiency power management applications such as DC-DC converters and backlighting. It has a maximum on-resistance of 35mΩ at VGS = 10V and a continuous drain current of 46A at TC = +25°C. The device features low gate charge (25nC typical) and unclamped inductive switching capability. It is RoHS compliant, halogen- and antimony-free, and meets UL 94 V-0 flammability standards. Thermal resistance from junction to case is 0.75°C/W, and it operates from -55°C to +150°C. The part is qualified to AEC-Q100/101/200 and manufactured in IATF 16949-certified facilities.
MOSFET BVDSS: 101V~250V TO220AB
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMT15H035SCT-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |