DMT12H007SPS-13 is an N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power management applications such as DC-DC converters. The device has a drain-source voltage rating of 120V, a continuous drain current of 80A at 25°C with VGS = 10V, and a maximum on-resistance of 8.9mΩ at VGS = 10V and 16mΩ at VGS = 6V. It features a thermal resistance from junction to case of 1.2°C/W and operates over a temperature range from -55°C to +150°C. The package is a thermally efficient molded plastic housing with a height of 1.00mm, rated UL 94 V-0, and is RoHS compliant with a lead-free matte tin finish. The part is qualified to AEC-Q100/101/104/200
MOSFET BVDSS: 101V~250V POWERDI5
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMT12H007SPS-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |