The DMT12H007LPSW-13 is a 120V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency switching and DC-DC converter applications. The package features a <1.1mm profile and is rated for 90A continuous drain current at 25°C with a maximum RDS(ON) of 7.8mΩ at VGS=10V and 14.1mΩ at VGS=4.5V. It supports 100% UIS testing, has a thermal resistance of 1.3°C/W from junction to case, and operates from -55°C to 150°C. The device is RoHS compliant, lead-free, halogen- and antimony-free, and qualified to AEC-Q200 standards.
MOSFET BVDSS: 101V~250V POWERDI5
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMT12H007LPSW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |