DIODES Incorporated 120V 90A MOSFET Transistor DMT12H007LPS-13

Description
MOSFET N-CH 120V 90A PWRDI5060-8 Product overview: DMT12H007LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT12H007LPS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 120V 90A PWRDI5060-8 Product overview: DMT12H007LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT12H007LPS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120V 90A MOSFET Transistor
278-DMT12H007LPS-13
120V 90A MOSFET Transistor 278-DMT12H007LPS-13
MOSFET N-CH 120V 90A PWRDI5060-8 Product overview: DMT12H007LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT12H007LPS-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 120V 90A PWRDI5060-8 Product overview: DMT12H007LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT12H007LPS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 31-DMT12H007LPS-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT12H007LPS-13TR-ND
Single FETs, MOSFETs 31-DMT12H007LPS-13TR-ND
N-Channel 120V 90A (Tc) 2.9W Surface Mount PowerDI5060-8

N-Channel 120V 90A (Tc) 2.9W Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT12H007LPS-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT12H007LPS-13DKR-ND
Single FETs, MOSFETs 31-DMT12H007LPS-13DKR-ND
N-Channel 120V 90A (Tc) 2.9W Surface Mount PowerDI5060-8

N-Channel 120V 90A (Tc) 2.9W Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT12H007LPS-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT12H007LPS-13CT-ND
Single FETs, MOSFETs 31-DMT12H007LPS-13CT-ND
N-Channel 120V 90A (Tc) 2.9W Surface Mount PowerDI5060-8

N-Channel 120V 90A (Tc) 2.9W Surface Mount PowerDI5060-8

Buy Now Datasheet
Discrete Semiconductor Products 0Transistors FETs, MOSFETs0 Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products 0Transistors FETs, MOSFETs0 Single FETs, MOSFETs
Discrete Semiconductor Products 0Transistors FETs, MOSFETs0 Single FETs, MOSFETs
Manufacturer: Diodes Incorporated Category: Discrete Semiconductor Products 0Transistors FETs, MOSFETs0 Single FETs, MOSFETs Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Surface Mount Supplier Device Package: PowerDI5060-8 Package / Case: 8-PowerTDFN

Manufacturer: Diodes Incorporated
Category: Discrete Semiconductor Products 0Transistors FETs, MOSFETs0 Single FETs, MOSFETs
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Supplier Device Package: PowerDI5060-8
Package / Case: 8-PowerTDFN

Buy Now Datasheet
Mosfet, N-Ch, 120V, 90A, 150Deg C, 2.9W Rohs Compliant Diodes Inc. - 68AH9585 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 120V, 90A, 150Deg C, 2.9W Rohs Compliant Diodes Inc.
68AH9585
Mosfet, N-Ch, 120V, 90A, 150Deg C, 2.9W Rohs Compliant Diodes Inc. 68AH9585
MOSFET, N-CH, 120V, 90A, 150DEG C, 2.9W ROHS COMPLIANT: YES

MOSFET, N-CH, 120V, 90A, 150DEG C, 2.9W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT12H007LPS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT12H007LPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT12H007LPS-13
MOSFET N-CH 120V 90A PWRDI5060-8

MOSFET N-CH 120V 90A PWRDI5060-8

Supplier's Site
Single FETs, MOSFETs - DMT12H007LPS-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMT12H007LPS-13
Single FETs, MOSFETs DMT12H007LPS-13
MOSFET N-CH 120V 90A PWRDI5060-8

MOSFET N-CH 120V 90A PWRDI5060-8

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMT12H007LPS-13 31-DMT12H007LPS-13TR-ND 68AH9585 DMT12H007LPS-13 DMT12H007LPS-13
Product Name 120V 90A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products 0Transistors FETs, MOSFETs0 Single FETs, MOSFETs Mosfet, N-Ch, 120V, 90A, 150Deg C, 2.9W Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 120 volts 120 volts
PD 96 milliwatts 2900 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

60V 300MA SOT23 MOSFET Transistor - 278-2N7002H6327XTSA2 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details