N-Channel 100V 4.7A (Ta), 20A (Tc) 2W (Ta) Surface Mount PowerDI3333-8 (Type UX)
N-Channel 100V 4.7A (Ta), 20A (Tc) 2W (Ta) Surface Mount PowerDI3333-8 (Type UX)
N-Channel 100V 4.7A (Ta), 20A (Tc) 2W (Ta) Surface Mount PowerDI3333-8 (Type UX)
MOSFET N-CH 100V PWRDI3333
MOSFET, N-CH, 100V, 20A, POWERDI 3333 ROHS COMPLIANT: YES
MOSFET N-CH 100V PWRDI3333
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMT10H072LFV-7TR-ND | DMT10H072LFV-7 | DMT10H072LFV-7 | 28AK8860 | DMT10H072LFV-7 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 100V, 20A, Powerdi 3333 Rohs Compliant Diodes Inc. | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | 8-PowerVDFN | Surface Mount | TO-3 | 8-PowerVDFN | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |