DIODES Incorporated FET, MOSFET Arrays DMT10H032LDV-7

Description
MOSFET 2N-CH 100V 18A PWRDI3333
Request a Quote Datasheet
Description
MOSFET 2N-CH 100V 18A PWRDI3333
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 31-DMT10H032LDV-7TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMT10H032LDV-7TR-ND
FET, MOSFET Arrays 31-DMT10H032LDV-7TR-ND
MOSFET 2N-CH 100V 18A PWRDI3333

MOSFET 2N-CH 100V 18A PWRDI3333

Buy Now Datasheet
Mosfet, Dual N-Ch, 18A, 100V, 150Deg C Rohs Compliant Diodes Inc. - 68AH9581 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 18A, 100V, 150Deg C Rohs Compliant Diodes Inc.
68AH9581
Mosfet, Dual N-Ch, 18A, 100V, 150Deg C Rohs Compliant Diodes Inc. 68AH9581
MOSFET, DUAL N-CH, 18A, 100V, 150DEG C ROHS COMPLIANT: YES

MOSFET, DUAL N-CH, 18A, 100V, 150DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT10H032LDV-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT10H032LDV-7
MOSFET 2N-CH 100V 18A PWRDI3333

MOSFET 2N-CH 100V 18A PWRDI3333

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 31-DMT10H032LDV-7TR-ND 68AH9581 DMT10H032LDV-7
Product Name FET, MOSFET Arrays Mosfet, Dual N-Ch, 18A, 100V, 150Deg C Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-PowerVDFN TO-3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 20 GHz, 600 um Discrete GaAs pHEMT Die - QPD2060D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 600 um Discrete GaAs pHEMT Die
Transistor Grade / Operating Range Military
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details